Keystone Electronics Corp. Board Spacers, Standoffs 460

Description
"Round Standoff Threaded #8-32 Phenolic 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #8-32 Phenolic 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 36-460-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-460-ND
Board Spacers, Standoffs 36-460-ND
"Round Standoff Threaded #8-32 Phenolic 0.250"" (6.35mm) 1/4"" Natural"

"Round Standoff Threaded #8-32 Phenolic 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Spacer; Standoff Material Keystone - 80H9670 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Keystone
80H9670
Spacer; Standoff Material Keystone 80H9670
SPACER; Standoff Material:Phenolic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:7.925mm; Product Range:460 Series RoHS Compliant: Yes

SPACER; Standoff Material:Phenolic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:7.925mm; Product Range:460 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-460-ND 80H9670
Product Name Board Spacers, Standoffs Spacer; Standoff Material Keystone
Type & Shape Standoff; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer for ProFlush Oval - MF-92-400-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details