Manufacturer: Keystone Electronics
Win Source Part Number: 856011-4231
Features: Breadboard, Prepunched Insulating Non-Plated Through Hole (NPTH) - 0.100" (2.54mm)
Part Status: Obsolete
Categories: Prototyping
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9150
Other Part Number: 36-4231, 4231K-ND, 4231K, 4231K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856011-4231 |
| Product Name | Unclassified - 4231 |