Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
KEYSTONE ELECTRONICS CORP.
3549 -- FUSEHOLDERS
Keystone Electronics Corp.
Fuseholders
3549
Description
FUSE CLIP BLADE 500V 30A PCB
ODG (Origin Data Global)
Done
Datasheet
Description
FUSE CLIP BLADE 500V 30A PCB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuseholders
3549
Fuseholders
3549
FUSE CLIP BLADE 500V 30A PCB
FUSE CLIP BLADE 500V 30A PCB
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
3549
Product Name
Fuseholders
I
Q
3.00E7 µA
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T
ACT8931AQJ460-T
Specs
Output Options
Inverting
I
Q
65 µA
Supply Voltage
2.5 to 5.5 volts
View Details
Texas Instruments
PMIC - PMIC - Battery Management - bq26100DRP
bq26100DRP
Specs
Output Options
Inverting
View Details
Rochester Electronics
PMIC - Supervisors
ADM1060ARU
Specs
Number of Supplies
7
Output Options
Programmable
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Nexperia B.V.
4.38V Voltage Supervisor IC
STM812MW16F
Specs
Type
Bulk
View Details
2
suppliers