Keystone Electronics Corp. 1/4 Round Female Standoff 3490

Description
Part Number: 3490 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3490 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 6-32 thread, made of aluminum, with a round outer diameter of 0.250 in. and a length of 1.500 in., featuring a clear iridite finish and compliant with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 6-32 thread, made of aluminum, with a round outer diameter of 0.250 in. and a length of 1.500 in., featuring a clear iridite finish and compliant with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3490 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3490
1/4 Round Female Standoff 3490
Part Number: 3490 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 3490

  • Finish/Plating: Clear Iridite
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3490-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3490-ND
Board Spacers, Standoffs 36-3490-ND
"Round Standoff Threaded #6-32 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #6-32 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3490
Standoffs & Spacers 3490
Standoffs & Spacers RND .250X1.50 ALUM

Standoffs & Spacers RND .250X1.50 ALUM

Buy Now Datasheet
Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone - 62W5651 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone
62W5651
Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone 62W5651
SPACER/STANDOFF, ROUND AL 1.5IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 1.5IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #6-32; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round - 70181917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round
70181917
Standoff; #6-32; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round 70181917
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3490 36-3490-ND 3490 62W5651 70181917
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Round Al 1.5In X 38.1Mm; Standoff Material Keystone Standoff; #6-32; 1.500 in.; Aluminum; 0.250 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Standoff; Female Standoff; Round Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers