Manufacturer: Keystone Electronics
Win Source Part Number: 906512-3060
Features: 1/4" Shoulder Washer 0.563" (14.30mm) Thick Nylon
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Other Part Number: 3060K, 3060K-ND, 3060K-NDR, 36-3060
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906512-3060 |
| Product Name | Unclassified - 3060 |