Keystone Electronics Corp. Battery Holders, Clips, Contacts 3036

Description
BATT RETAINER COIN 20MM 1CEL SMD
Datasheet
Description
BATT RETAINER COIN 20MM 1CEL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 3036 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
3036
Battery Holders, Clips, Contacts 3036
BATT RETAINER COIN 20MM 1CEL SMD

BATT RETAINER COIN 20MM 1CEL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number 3036
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 20.0mm
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
9V Batteries - 8264435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Specialty Cells Pp3
View Details