Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 3007

Description
Win Source Part Number: 1380736-3007 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.156" (3.96mm) Standard Package: 100 pcs Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Through Hole Battery Type, Function: Coin Cell, Retainer Battery Series: 2430 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380736-3007 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.156" (3.96mm) Standard Package: 100 pcs Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Through Hole Battery Type, Function: Coin Cell, Retainer Battery Series: 2430 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1380736-3007 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1380736-3007
Battery Products - Battery Holders, Clips, Contacts 1380736-3007
Win Source Part Number: 1380736-3007 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: PC Pin Package: Bulk Height Above Board: 0.156" (3.96mm) Standard Package: 100 pcs Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 24.5mm Mounting Type: PCB, Through Hole Battery Type, Function: Coin Cell, Retainer Battery Series: 2430 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380736-3007
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: PC Pin
Package: Bulk
Height Above Board: 0.156" (3.96mm)
Standard Package: 100 pcs
Style: Retainer
Number of Cells: 1
Battery Cell Size: Coin, 24.5mm
Mounting Type: PCB, Through Hole
Battery Type, Function: Coin Cell, Retainer
Battery Series: 2430
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1380736-3007
Product Name Battery Products - Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details