Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 3000

Description
Win Source Part Number: 1380735-3000 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Bulk Height Above Board: 0.125" (3.17mm) Standard Package: 100 pcs Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 12.0mm Mounting Type: PCB, Surface Mount Battery Type, Function: Coin Cell, Retainer Battery Series: 1216, 1220, 1225 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380735-3000 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Bulk Height Above Board: 0.125" (3.17mm) Standard Package: 100 pcs Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 12.0mm Mounting Type: PCB, Surface Mount Battery Type, Function: Coin Cell, Retainer Battery Series: 1216, 1220, 1225 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1380735-3000 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1380735-3000
Battery Products - Battery Holders, Clips, Contacts 1380735-3000
Win Source Part Number: 1380735-3000 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Bulk Height Above Board: 0.125" (3.17mm) Standard Package: 100 pcs Style: Retainer Number of Cells: 1 Battery Cell Size: Coin, 12.0mm Mounting Type: PCB, Surface Mount Battery Type, Function: Coin Cell, Retainer Battery Series: 1216, 1220, 1225 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380735-3000
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: SMD (SMT) Tab
Package: Bulk
Height Above Board: 0.125" (3.17mm)
Standard Package: 100 pcs
Style: Retainer
Number of Cells: 1
Battery Cell Size: Coin, 12.0mm
Mounting Type: PCB, Surface Mount
Battery Type, Function: Coin Cell, Retainer
Battery Series: 1216, 1220, 1225
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Battery Holders, Clips, Contacts - 3000 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
3000
Battery Holders, Clips, Contacts 3000
BATT RETAINER COIN 12MM 1CEL SMD

BATT RETAINER COIN 12MM 1CEL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1380735-3000 3000
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 12.0mm
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details