KEYSTONE ELECTRONICS CORP.
273 -- BATTERY HOLDERS, CLIPS, CONTACTS
Keystone Electronics Corp.
Battery Holders, Clips, Contacts
273
Description
BATTERY CONTACT SNAP 9V
Description
BATTERY CONTACT SNAP 9V
Datasheet
Suppliers
Battery Holders, Clips, Contacts
273
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
273 |
|
Product Name
|
Battery Holders, Clips, Contacts |
|
Standard Cylindrical Battery Sizes
|
9V
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
23 inch (584 mm)
View Details
Secondary Batteries
Lithium-ion
Voltage
25.6 volts
Capacity
48 ampere-hr
View Details