KEYSTONE ELECTRONICS CORP.
266 -- BATTERY HOLDERS, CLIPS, CONTACTS
Keystone Electronics Corp.
Battery Holders, Clips, Contacts
266
Description
BATTERY CONTACT SNAP 9V
Description
BATTERY CONTACT SNAP 9V
Datasheet
Suppliers
Battery Holders, Clips, Contacts
266
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
266 |
|
Product Name
|
Battery Holders, Clips, Contacts |
|
Standard Cylindrical Battery Sizes
|
9V
|
Unlock Full Specs
to access all available technical data
Similar Products
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
6 volts
View Details
Secondary Batteries
Lithium-ion
Voltage
3.6 to 3.7 volts
View Details
Voltage
80 volts
Capacity
735 ampere-hr
Width / Diameter
39.75 inch (1010 mm)
View Details