Keystone Electronics Corp. Battery Holders, Clips, Contacts 264

Description
BATTERY CONTACT SNAP 9V CRIMP
Datasheet
Description
BATTERY CONTACT SNAP 9V CRIMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 264 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
264
Battery Holders, Clips, Contacts 264
BATTERY CONTACT SNAP 9V CRIMP

BATTERY CONTACT SNAP 9V CRIMP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number 264
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Lead Acid Batteries - 1748863 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Emergency lighting
Capacity 25.8 ampere-hr
View Details