Keystone Electronics Corp. Battery Holders, Clips, Contacts 261

Description
BATTERY CONTACT SNAP 9V
Datasheet
Description
BATTERY CONTACT SNAP 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 261 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
261
Battery Holders, Clips, Contacts 261
BATTERY CONTACT SNAP 9V

BATTERY CONTACT SNAP 9V

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number 261
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2477a
Capacity 1 ampere-hr
Width / Diameter 0.9646 inch (24.5 mm)
View Details