Keystone Electronics Corp. 6mm Hex Female Standoff 24415

Description
Part Number: 24415 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24415 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A brass female standoff with a 6 mm hex head and M4 internal thread, 15 mm long. The part is nickel plated per QQ-N-290 and made of material meeting ASTM-B16. Female standoffs longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

A brass female standoff with a 6 mm hex head and M4 internal thread, 15 mm long. The part is nickel plated per QQ-N-290 and made of material meeting ASTM-B16. Female standoffs longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24415 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24415
6mm Hex Female Standoff 24415
Part Number: 24415 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24415

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24415-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24415-ND
Board Spacers, Standoffs 36-24415-ND
"Hex Standoff Threaded M4 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M4 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24415
Standoffs & Spacers 24415
Standoffs & Spacers 6.0 HEX 15.0mm BRS

Standoffs & Spacers 6.0 HEX 15.0mm BRS

Buy Now Datasheet
Standoff, f/f, brass, 6.0 hex dia, M4 thread, 15.0 length - 70182220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 6.0 hex dia, M4 thread, 15.0 length
70182220
Standoff, f/f, brass, 6.0 hex dia, M4 thread, 15.0 length 70182220
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24415 36-24415-ND 24415 70182220
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, brass, 6.0 hex dia, M4 thread, 15.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers