Keystone Electronics Corp. 5.5mm Hex Female Standoff 24400

Description
Part Number: 24400 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24400 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5.5mm hex female nylon standoff with an M3 thread, 5mm in length, rated UL 94V-0. The part is designed to mount into a PCB and chassis with corresponding mounting holes of 1.57mm and 3.18mm diameter.

Datasheet Summary
Powered by GS/AI

A 5.5mm hex female nylon standoff with an M3 thread, 5mm in length, rated UL 94V-0. The part is designed to mount into a PCB and chassis with corresponding mounting holes of 1.57mm and 3.18mm diameter.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24400 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24400
5.5mm Hex Female Standoff 24400
Part Number: 24400 Finish/Plating: Nickel Plate Length: 5mm [.197] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24400

  • Finish/Plating: Nickel Plate
  • Length: 5mm [.197]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24400-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24400-ND
Board Spacers, Standoffs 36-24400-ND
"Hex Standoff Threaded M3 Brass 0.197"" (5.00mm)"

"Hex Standoff Threaded M3 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24400
Standoffs & Spacers 24400
Standoffs & Spacers 5.5 HEX 5.5mm BRS

Standoffs & Spacers 5.5 HEX 5.5mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24400 36-24400-ND 24400
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers