Manufacturer: Keystone Electronics
Win Source Part Number: 854650-2314
Features: Round Spacer Unthreaded #4 Aluminum 0.625" (15.88mm) 5/8"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Other Part Number: 2314K-ND, 2314K-NDR, 36-2314, 2314K
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854650-2314 |
| Product Name | Unclassified - 2314 |