Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 2191

Description
Manufacturer: Keystone Electronics Win Source Part Number: 1328871-2191 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Chassis Mount Style: Holder (Open) Number of Cells: 3 Battery Cell Size: AA Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2191K,36-2191,2191K- ND,2191K-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 1328871-2191 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Chassis Mount Style: Holder (Open) Number of Cells: 3 Battery Cell Size: AA Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2191K,36-2191,2191K- ND,2191K-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1328871-2191 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1328871-2191
Battery Products - Battery Holders, Clips, Contacts 1328871-2191
Manufacturer: Keystone Electronics Win Source Part Number: 1328871-2191 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Chassis Mount Style: Holder (Open) Number of Cells: 3 Battery Cell Size: AA Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2191K,36-2191,2191K- ND,2191K-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1328871-2191
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Bulk
Termination Style: Solder Lug
Standard Package: 1
Mounting: Chassis Mount
Style: Holder (Open)
Number of Cells: 3
Battery Cell Size: AA
Battery Type, Function: Cylindrical, Holder
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2191K,36-2191,2191K-ND,2191K-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - 2191 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
2191
Battery Holders, Clips, Contacts 2191
BATT HOLDER AA 3 CELL SOLDER LUG

BATT HOLDER AA 3 CELL SOLDER LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1328871-2191 2191
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes AA
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details