Manufacturer: Keystone Electronics
Win Source Part Number: 854509-2032
Features: Round Spacer Unthreaded #8 Brass 0.625" (15.88mm) 5/8"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7419.99.5050
Other Part Number: 2032K-NDR, 36-2032, 2032K-ND, 2032K
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854509-2032 |
| Product Name | Unclassified - 2032 |