TERMINAL, TURRET, THROUGH HOLE; Board Type:Turret; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:93.6mm; External Width:22.2mm; Board Thickness:1.57mm; Board Connector / Footprint:Turret Tags RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 94F238 |
| Product Name | Terminal, Turret, Through Hole; Board Type Keystone |
| Category | Developement Board |