Keystone Electronics Corp. PC Pin, Single Post Connectors 1405-3

Description
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1405-3-ND
PC Pin, Single Post Connectors 36-1405-3-ND
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"

Buy Now Datasheet
Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in - 70183259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in
70183259
Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in 70183259
Micro Pins, Brass Body Material, 0.043 in. Hole Diameter, 0.320 in. Height, 0.113 in. Length Precision engineered and manufactured Space saving design for high density packaging Custom micro pins manufactured to your specifications Micro pins are available in 0.017 in. to 0.080 in. diameters and are ideal for mating with our standard line of micro jacks.

Micro Pins, Brass Body Material, 0.043 in. Hole Diameter, 0.320 in. Height, 0.113 in. Length

  • Precision engineered and manufactured
  • Space saving design for high density packaging
  • Custom micro pins manufactured to your specifications
    Micro pins are available in 0.017 in. to 0.080 in. diameters and are ideal for mating with our standard line of micro jacks.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1405-3-ND 70183259
Product Name PC Pin, Single Post Connectors Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-109LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details