Keystone Electronics Corp. PC Pin, Single Post Connectors 1377-2

Description
"PC Pin Terminal Connector Through Hole Tin 0.080"" (2.03mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Tin 0.080"" (2.03mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1377-2-ND
PC Pin, Single Post Connectors 36-1377-2-ND
"PC Pin Terminal Connector Through Hole Tin 0.080"" (2.03mm) Dia"

"PC Pin Terminal Connector Through Hole Tin 0.080"" (2.03mm) Dia"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1377-2-ND
Product Name PC Pin, Single Post Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-11804400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details