Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 1295

Description
Win Source Part Number: 1380517-1295 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 1 pcs Style: Holder (Open) Number of Cells: 1 Battery Cell Size: 9V Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 130°C Battery Type, Function: 9V, Holder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380517-1295 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 1 pcs Style: Holder (Open) Number of Cells: 1 Battery Cell Size: 9V Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 130°C Battery Type, Function: 9V, Holder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1380517-1295 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1380517-1295
Battery Products - Battery Holders, Clips, Contacts 1380517-1295
Win Source Part Number: 1380517-1295 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 1 pcs Style: Holder (Open) Number of Cells: 1 Battery Cell Size: 9V Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 130°C Battery Type, Function: 9V, Holder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380517-1295
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: Solder Lug
Package: Bulk
Standard Package: 1 pcs
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: 9V
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 130°C
Battery Type, Function: 9V, Holder
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Battery Holders, Clips, Contacts - 1295 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
1295
Battery Holders, Clips, Contacts 1295
BATT HOLDER 9V 1 CELL SOLDER LUG

BATT HOLDER 9V 1 CELL SOLDER LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1380517-1295 1295
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Operating Temperature -40 to 266 F (-40 to 130 C) -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details