Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 1294

Description
Manufacturer: Keystone Electronics Win Source Part Number: 1329285-1294 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: PC Pin Height Above Board: 0.800" (20.32mm) Standard Package: 1 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: 9V Temperature Range - Operating: -40°C ~ 130°C Battery Type, Function: 9V, Holder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1294K-ND,36-1294,129 4K,1294K-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 1329285-1294 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: PC Pin Height Above Board: 0.800" (20.32mm) Standard Package: 1 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: 9V Temperature Range - Operating: -40°C ~ 130°C Battery Type, Function: 9V, Holder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1294K-ND,36-1294,129 4K,1294K-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1329285-1294 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1329285-1294
Battery Products - Battery Holders, Clips, Contacts 1329285-1294
Manufacturer: Keystone Electronics Win Source Part Number: 1329285-1294 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: PC Pin Height Above Board: 0.800" (20.32mm) Standard Package: 1 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: 9V Temperature Range - Operating: -40°C ~ 130°C Battery Type, Function: 9V, Holder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1294K-ND,36-1294,129 4K,1294K-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1329285-1294
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Bulk
Termination Style: PC Pin
Height Above Board: 0.800" (20.32mm)
Standard Package: 1
Mounting: PCB, Through Hole
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: 9V
Temperature Range - Operating: -40°C ~ 130°C
Battery Type, Function: 9V, Holder
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 1294K-ND,36-1294,1294K,1294K-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - 1294 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
1294
Battery Holders, Clips, Contacts 1294
BATT HOLDER 9V 1 CELL PC PIN

BATT HOLDER 9V 1 CELL PC PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1329285-1294 1294
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Operating Temperature -40 to 266 F (-40 to 130 C) -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details