Keystone Electronics Corp. Battery Holders, Clips, Contacts 1072

Description
BATT HOLDER COIN 12MM 1 CELL SMD
Datasheet
Description
BATT HOLDER COIN 12MM 1 CELL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 1072 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
1072
Battery Holders, Clips, Contacts 1072
BATT HOLDER COIN 12MM 1 CELL SMD

BATT HOLDER COIN 12MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number 1072
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 12.0mm
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Button Batteries - 1839470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br1225
Capacity 0.0480 ampere-hr
Width / Diameter 0.4921 inch (12.5 mm)
View Details