Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 1060TR

Description
Win Source Part Number: 1314306-1060TR Category: Battery Products>Battery Holders, Clips, Contacts Series: Vibra-Fit Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.217" (5.50mm) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -50°C ~ 145°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Keystone Electronics Other Names: 1060KCT,36-1060CT,Q1 04048,36-1060TR,36-1 060DKR,1060KDKR,1060 KTR,1060KTRR,1060KCT ,1060KTR,1060KDKR,10 60KTRL
Request a Quote Datasheet
Description
Win Source Part Number: 1314306-1060TR Category: Battery Products>Battery Holders, Clips, Contacts Series: Vibra-Fit Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.217" (5.50mm) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -50°C ~ 145°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Keystone Electronics Other Names: 1060KCT,36-1060CT,Q1 04048,36-1060TR,36-1 060DKR,1060KDKR,1060 KTR,1060KTRR,1060KCT ,1060KTR,1060KDKR,10 60KTRL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1314306-1060TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1314306-1060TR
Battery Products - Battery Holders, Clips, Contacts 1314306-1060TR
Win Source Part Number: 1314306-1060TR Category: Battery Products>Battery Holders, Clips, Contacts Series: Vibra-Fit Termination Style: SMD (SMT) Tab Package: Tape & Reel Height Above Board: 0.217" (5.50mm) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -50°C ~ 145°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Keystone Electronics Other Names: 1060KCT,36-1060CT,Q1 04048,36-1060TR,36-1 060DKR,1060KDKR,1060 KTR,1060KTRR,1060KCT ,1060KTR,1060KDKR,10 60KTRL

Win Source Part Number: 1314306-1060TR
Category: Battery Products>Battery Holders, Clips, Contacts
Series: Vibra-Fit
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Height Above Board: 0.217" (5.50mm)
Standard Package: 500
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Mounting Type: PCB, Surface Mount
Temperature Range - Operating: -50°C ~ 145°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Keystone Electronics
Other Names: 1060KCT,36-1060CT,Q104048,36-1060TR,36-1060DKR,1060KDKR,1060KTR,1060KTRR,1060KCT,1060KTR,1060KDKR,1060KTRL

Buy Now Datasheet
Battery Holders, Clips, Contacts - 1060TR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
1060TR
Battery Holders, Clips, Contacts 1060TR
BATT HOLDER COIN 20MM 1 CELL SMD

BATT HOLDER COIN 20MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1314306-1060TR 1060TR
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details