Keystone Electronics Corp. Battery Holders, Clips, Contacts 1022

Description
BATT HOLDER AAA 2 CELL SMD
Datasheet
Description
BATT HOLDER AAA 2 CELL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 1022 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
1022
Battery Holders, Clips, Contacts 1022
BATT HOLDER AAA 2 CELL SMD

BATT HOLDER AAA 2 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number 1022
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes AAA
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
9V Batteries - 325783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Capacity 0.5500 ampere-hr
View Details