Keysight Technologies,Inc. Cable Assembly; Test Connector Type A Keysight Technologies U8903A-103

Description
CABLE ASSEMBLY; Test Connector Type A:XLR Plug; Test Connector Type B:XLR Jack; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY; Test Connector Type A:XLR Plug; Test Connector Type B:XLR Jack; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Test Connector Type A Keysight Technologies - 51R1352 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Test Connector Type A Keysight Technologies
51R1352
Cable Assembly; Test Connector Type A Keysight Technologies 51R1352
CABLE ASSEMBLY; Test Connector Type A:XLR Plug; Test Connector Type B:XLR Jack; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes

CABLE ASSEMBLY; Test Connector Type A:XLR Plug; Test Connector Type B:XLR Jack; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51R1352
Product Name Cable Assembly; Test Connector Type A Keysight Technologies
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details