Keysight Technologies,Inc. Cable Assembly; Bnc Connector Type Keysight Technologies U8903A-102

Description
CABLE ASSEMBLY; BNC Connector Type:BNC Plug; Test Connector Type B:RCA / Phono Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY; BNC Connector Type:BNC Plug; Test Connector Type B:RCA / Phono Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly; Bnc Connector Type Keysight Technologies - 51R1351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Bnc Connector Type Keysight Technologies
51R1351
Cable Assembly; Bnc Connector Type Keysight Technologies 51R1351
CABLE ASSEMBLY; BNC Connector Type:BNC Plug; Test Connector Type B:RCA / Phono Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes

CABLE ASSEMBLY; BNC Connector Type:BNC Plug; Test Connector Type B:RCA / Phono Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:U8903A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 51R1351
Product Name Cable Assembly; Bnc Connector Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2048331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details
Long Handle Probe to Stacking Banana Plug, 18 AWG PVC Test Lead - 60140 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details