Keysight Technologies,Inc. Test Leads U8201A

Description
Test Leads Combo Test Lead Kit
Description
Test Leads Combo Test Lead Kit
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight U8201A Combo Test Lead Kit is specifically designed for use with the U3606A Keysight Digital Multimeter and DC Power Supply. This kit includes a variety of components such as extension test leads, test probes, alligator clips, SMT grabbers, fine-tips test probes, and banana plugs. The test leads are rated for CAT III 1000 V and 15 A, while the test probes are rated for CAT II 1000 V and 15 A. The alligator clips have a rating of CAT III 1000 V and 10 A, and the SMT grabbers and fine-tips test probes are rated for CAT II 300 V and 3 A. The banana plugs are rated for CAT II 600 V and 10 A. This comprehensive kit provides essential tools for various testing applications, ensuring compatibility and safety for engineers working with the specified multimeter and power supply.

Datasheet Summary
Powered by GS/AI

The Keysight U8201A Combo Test Lead Kit is specifically designed for use with the U3606A Keysight Digital Multimeter and DC Power Supply. This kit includes a variety of components such as extension test leads, test probes, alligator clips, SMT grabbers, fine-tips test probes, and banana plugs. The test leads are rated for CAT III 1000 V and 15 A, while the test probes are rated for CAT II 1000 V and 15 A. The alligator clips have a rating of CAT III 1000 V and 10 A, and the SMT grabbers and fine-tips test probes are rated for CAT II 300 V and 3 A. The banana plugs are rated for CAT II 600 V and 10 A. This comprehensive kit provides essential tools for various testing applications, ensuring compatibility and safety for engineers working with the specified multimeter and power supply.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
U8201A
Test Leads U8201A
Test Leads Combo Test Lead Kit

Test Leads Combo Test Lead Kit

Buy Now
Combo Test Lead Kit; Kit Contents Keysight Technologies - 10R2318 - Newark, An Avnet Company
Chicago, IL, United States
Combo Test Lead Kit; Kit Contents Keysight Technologies
10R2318
Combo Test Lead Kit; Kit Contents Keysight Technologies 10R2318
COMBO TEST LEAD KIT; Kit Contents:Extension test leads and test probes, alligator clips, SMT grabbers, fine-tips test probes and banana plugs; Product Range:-; For Use With:U3606A Keysight Digital Multimeter / DC Power Supply RoHS Compliant: Yes

COMBO TEST LEAD KIT; Kit Contents:Extension test leads and test probes, alligator clips, SMT grabbers, fine-tips test probes and banana plugs; Product Range:-; For Use With:U3606A Keysight Digital Multimeter / DC Power Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number U8201A 10R2318
Product Name Test Leads Combo Test Lead Kit; Kit Contents Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Deluxe Backprobe Test Kit, PVC - 3611 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 1902678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details