Keysight Technologies,Inc. Triple-Output Dc Power Supply, 60V; Power Supply Output Type Keysight Technologies U8032A

Description
TRIPLE-OUTPUT DC POWER SUPPLY, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
TRIPLE-OUTPUT DC POWER SUPPLY, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-Output Dc Power Supply, 60V; Power Supply Output Type Keysight Technologies - 47T6080 - Newark, An Avnet Company
Chicago, IL, United States
Triple-Output Dc Power Supply, 60V; Power Supply Output Type Keysight Technologies
47T6080
Triple-Output Dc Power Supply, 60V; Power Supply Output Type Keysight Technologies 47T6080
TRIPLE-OUTPUT DC POWER SUPPLY, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes

TRIPLE-OUTPUT DC POWER SUPPLY, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47T6080
Product Name Triple-Output Dc Power Supply, 60V; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1176641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details