Keysight Technologies,Inc. Cal Power Supply, Adj, 3A, 60V, 375W; Power Supply Output Type Keysight Technologies U8032A CAL

Description
CAL POWER SUPPLY, ADJ, 3A, 60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 3A, 60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 3A, 60V, 375W; Power Supply Output Type Keysight Technologies - 12AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 3A, 60V, 375W; Power Supply Output Type Keysight Technologies
12AC5984
Cal Power Supply, Adj, 3A, 60V, 375W; Power Supply Output Type Keysight Technologies 12AC5984
CAL POWER SUPPLY, ADJ, 3A, 60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 3A, 60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5984
Product Name Cal Power Supply, Adj, 3A, 60V, 375W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - car120-19-25-19656 - TPS Elektronik GmbH
Specs
Type DC-DC Converter; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.31 amps
View Details