Keysight Technologies,Inc. Power Supply Cal W/du, Adj, 3A/60V, 375W; Power Supply Output Type Keysight Technologies U8032A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 3A/60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 3A/60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 3A/60V, 375W; Power Supply Output Type Keysight Technologies - 12AC5986 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 3A/60V, 375W; Power Supply Output Type Keysight Technologies
12AC5986
Power Supply Cal W/du, Adj, 3A/60V, 375W; Power Supply Output Type Keysight Technologies 12AC5986
POWER SUPPLY CAL W/DU, ADJ, 3A/60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 3A/60V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5986
Product Name Power Supply Cal W/du, Adj, 3A/60V, 375W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6889-ea-pu-10750-120-4u-wc-32108 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - LSO2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details