Keysight Technologies,Inc. Triple-Output Dc Power Supply, 30V; Power Supply Output Type Keysight Technologies U8031A

Description
TRIPLE-OUTPUT DC POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:5V; Output Voltage Max:30V; Output Current Min:3A; Output Current Max:6A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
TRIPLE-OUTPUT DC POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:5V; Output Voltage Max:30V; Output Current Min:3A; Output Current Max:6A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-Output Dc Power Supply, 30V; Power Supply Output Type Keysight Technologies - 47T6079 - Newark, An Avnet Company
Chicago, IL, United States
Triple-Output Dc Power Supply, 30V; Power Supply Output Type Keysight Technologies
47T6079
Triple-Output Dc Power Supply, 30V; Power Supply Output Type Keysight Technologies 47T6079
TRIPLE-OUTPUT DC POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:5V; Output Voltage Max:30V; Output Current Min:3A; Output Current Max:6A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes

TRIPLE-OUTPUT DC POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:5V; Output Voltage Max:30V; Output Current Min:3A; Output Current Max:6A; Power Rating:375W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47T6079
Product Name Triple-Output Dc Power Supply, 30V; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6861-ea-pub-10360-480-6u-60000w-32080 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details