Keysight Technologies,Inc. Cal Power Supply, Adj, 5A, 30V, 150W; Power Supply Output Type Keysight Technologies U8002A CAL

Description
CAL POWER SUPPLY, ADJ, 5A, 30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 5A, 30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 5A, 30V, 150W; Power Supply Output Type Keysight Technologies - 12AC5981 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 5A, 30V, 150W; Power Supply Output Type Keysight Technologies
12AC5981
Cal Power Supply, Adj, 5A, 30V, 150W; Power Supply Output Type Keysight Technologies 12AC5981
CAL POWER SUPPLY, ADJ, 5A, 30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 5A, 30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5981
Product Name Cal Power Supply, Adj, 5A, 30V, 150W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10750-120-4u-27144 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details