Keysight Technologies,Inc. Power Supply Cal W/du, Adj, 5A/30V, 150W; Power Supply Output Type Keysight Technologies U8002A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 5A/30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 5A/30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 5A/30V, 150W; Power Supply Output Type Keysight Technologies - 12AC5983 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 5A/30V, 150W; Power Supply Output Type Keysight Technologies
12AC5983
Power Supply Cal W/du, Adj, 5A/30V, 150W; Power Supply Output Type Keysight Technologies 12AC5983
POWER SUPPLY CAL W/DU, ADJ, 5A/30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 5A/30V, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5983
Product Name Power Supply Cal W/du, Adj, 5A/30V, 150W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227901 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details