Keysight Technologies,Inc. Rf Power Sensor, 10Mhz-33Ghz, 3.5Mm Plug; Test Frequency Range Keysight Technologies U2049XA-TVA

Description
RF POWER SENSOR, 10MHZ-33GHZ, 3.5MM PLUG; Test Frequency Range:10MHz to 33GHz; Power Measuring Range:-70dBm to +20dBm; Measurement Speed:50000 readings / second; RF Connector Type:3.5mm Plug; Product Range:U2049 X-Series RoHS Compliant: Yes
Datasheet
Description
RF POWER SENSOR, 10MHZ-33GHZ, 3.5MM PLUG; Test Frequency Range:10MHz to 33GHz; Power Measuring Range:-70dBm to +20dBm; Measurement Speed:50000 readings / second; RF Connector Type:3.5mm Plug; Product Range:U2049 X-Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Power Sensor, 10Mhz-33Ghz, 3.5Mm Plug; Test Frequency Range Keysight Technologies - 78AC5202 - Newark, An Avnet Company
Chicago, IL, United States
Rf Power Sensor, 10Mhz-33Ghz, 3.5Mm Plug; Test Frequency Range Keysight Technologies
78AC5202
Rf Power Sensor, 10Mhz-33Ghz, 3.5Mm Plug; Test Frequency Range Keysight Technologies 78AC5202
RF POWER SENSOR, 10MHZ-33GHZ, 3.5MM PLUG; Test Frequency Range:10MHz to 33GHz; Power Measuring Range:-70dBm to +20dBm; Measurement Speed:50000 readings / second; RF Connector Type:3.5mm Plug; Product Range:U2049 X-Series RoHS Compliant: Yes

RF POWER SENSOR, 10MHZ-33GHZ, 3.5MM PLUG; Test Frequency Range:10MHz to 33GHz; Power Measuring Range:-70dBm to +20dBm; Measurement Speed:50000 readings / second; RF Connector Type:3.5mm Plug; Product Range:U2049 X-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AC5202
Product Name Rf Power Sensor, 10Mhz-33Ghz, 3.5Mm Plug; Test Frequency Range Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details