Keysight Technologies,Inc. Computer Cable, Usb, 5Ft, Gray; Cable Assembly Type Keysight Technologies U2032A

Description
COMPUTER CABLE, USB, 5FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Jack; Jacket Color:Grey; Cable Length:5ft RoHS Compliant: NA
Datasheet
Description
COMPUTER CABLE, USB, 5FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Jack; Jacket Color:Grey; Cable Length:5ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 5Ft, Gray; Cable Assembly Type Keysight Technologies - 09P8822 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 5Ft, Gray; Cable Assembly Type Keysight Technologies
09P8822
Computer Cable, Usb, 5Ft, Gray; Cable Assembly Type Keysight Technologies 09P8822
COMPUTER CABLE, USB, 5FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Jack; Jacket Color:Grey; Cable Length:5ft RoHS Compliant: NA

COMPUTER CABLE, USB, 5FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Connector Type A:BNC Straight Plug; Connector Type B:SMB Straight Jack; Jacket Color:Grey; Cable Length:5ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09P8822
Product Name Computer Cable, Usb, 5Ft, Gray; Cable Assembly Type Keysight Technologies
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details