Keysight Technologies,Inc. Computer Cable, Usb, 10Ft, Gray; Cable Assembly Type Keysight Technologies U2031B

Description
COMPUTER CABLE, USB, 10FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:10ft RoHS Compliant: NA
Datasheet
Description
COMPUTER CABLE, USB, 10FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:10ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 10Ft, Gray; Cable Assembly Type Keysight Technologies - 09P8820 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 10Ft, Gray; Cable Assembly Type Keysight Technologies
09P8820
Computer Cable, Usb, 10Ft, Gray; Cable Assembly Type Keysight Technologies 09P8820
COMPUTER CABLE, USB, 10FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:10ft RoHS Compliant: NA

COMPUTER CABLE, USB, 10FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:10ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09P8820
Product Name Computer Cable, Usb, 10Ft, Gray; Cable Assembly Type Keysight Technologies
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers