Keysight Technologies,Inc. Computer Cable, Usb, 5Ft, Gray; Connector Type A Keysight Technologies U2031A

Description
COMPUTER CABLE, USB, 5FT, GRAY; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:-; Cable Length:5ft RoHS Compliant: NA
Datasheet
Description
COMPUTER CABLE, USB, 5FT, GRAY; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:-; Cable Length:5ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 5Ft, Gray; Connector Type A Keysight Technologies - 09P8819 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 5Ft, Gray; Connector Type A Keysight Technologies
09P8819
Computer Cable, Usb, 5Ft, Gray; Connector Type A Keysight Technologies 09P8819
COMPUTER CABLE, USB, 5FT, GRAY; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:-; Cable Length:5ft RoHS Compliant: NA

COMPUTER CABLE, USB, 5FT, GRAY; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:-; Cable Length:5ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09P8819
Product Name Computer Cable, Usb, 5Ft, Gray; Connector Type A Keysight Technologies
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers