Keysight Technologies,Inc. Test Connector Type A Keysight Technologies U1781A

Description
Test Connector Type A:-; Test Connector Type B:4mm Double Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Test Connector Type A:-; Test Connector Type B:4mm Double Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Type A Keysight Technologies - 66Y6705 - Newark, An Avnet Company
Chicago, IL, United States
Test Connector Type A Keysight Technologies
66Y6705
Test Connector Type A Keysight Technologies 66Y6705
Test Connector Type A:-; Test Connector Type B:4mm Double Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:- RoHS Compliant: Yes

Test Connector Type A:-; Test Connector Type B:4mm Double Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 66Y6705
Product Name Test Connector Type A Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Mini Alligator Clip to Banana Socket, 22 AWG PVC Test Lead - 290M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details