Keysight Technologies,Inc. Test Lead Kit, Dmms; Test Connector Type A Keysight Technologies U1580A

Description
TEST LEAD KIT, DMMs; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD KIT, DMMs; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit, Dmms; Test Connector Type A Keysight Technologies - 04M7400 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Test Connector Type A Keysight Technologies
04M7400
Test Lead Kit, Dmms; Test Connector Type A Keysight Technologies 04M7400
TEST LEAD KIT, DMMs; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:1kV; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 04M7400
Product Name Test Lead Kit, Dmms; Test Connector Type A Keysight Technologies
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to Banana Plug, 22 AWG PVC Test Lead - 9166 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details