Keysight Technologies,Inc. Digital Multimeter, Handheld; Dmm Functions Keysight Technologies U1191A

Description
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Continuity, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:6kohm; No. of Digits:3.5 RoHS Compliant: No
Datasheet
Description
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Continuity, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:6kohm; No. of Digits:3.5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies - 55T1122 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies
55T1122
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies 55T1122
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Continuity, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:6kohm; No. of Digits:3.5 RoHS Compliant: No

DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Continuity, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:6kohm; No. of Digits:3.5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 55T1122
Product Name Digital Multimeter, Handheld; Dmm Functions Keysight Technologies
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meters - 1232289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details