Keysight Technologies,Inc. Test Probe; Test Probe Functions Keysight Technologies U1182A

Description
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:Keysight Technologies U1240 Series Handheld Digital Multimeters; Product Range:-; Temperature Max:400°C; Temperature Min:-50°C RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:Keysight Technologies U1240 Series Handheld Digital Multimeters; Product Range:-; Temperature Max:400°C; Temperature Min:-50°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Test Probe Functions Keysight Technologies - 53M4047 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Functions Keysight Technologies
53M4047
Test Probe; Test Probe Functions Keysight Technologies 53M4047
TEST PROBE; Test Probe Functions:Temperatur e; For Use With:Keysight Technologies U1240 Series Handheld Digital Multimeters; Product Range:-; Temperature Max:400°C; Temperature Min:-50°C RoHS Compliant: Yes

TEST PROBE; Test Probe Functions:Temperature; For Use With:Keysight Technologies U1240 Series Handheld Digital Multimeters; Product Range:-; Temperature Max:400°C; Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 53M4047
Product Name Test Probe; Test Probe Functions Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to 9306 Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 636XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details