Keysight Technologies,Inc. Test Lead Set, Black, Red, 1Kv, 15A; Test Connector Type A Keysight Technologies U1165A

Description
TEST LEAD SET, BLACK, RED, 1KV, 15A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 1KV, 15A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1Kv, 15A; Test Connector Type A Keysight Technologies - 09P8808 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1Kv, 15A; Test Connector Type A Keysight Technologies
09P8808
Test Lead Set, Black, Red, 1Kv, 15A; Test Connector Type A Keysight Technologies 09P8808
TEST LEAD SET, BLACK, RED, 1KV, 15A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1KV, 15A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 09P8808
Product Name Test Lead Set, Black, Red, 1Kv, 15A; Test Connector Type A Keysight Technologies
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Pin Tip Probe to 0.080” Pin Plug, 18 AWG PVC Test Lead - 660 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details