Keysight Technologies,Inc. Test Clip; Test Connector Type A Keysight Technologies U1163A

Description
TEST CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:300V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:300V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Test Connector Type A Keysight Technologies - 53M4044 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip; Test Connector Type A Keysight Technologies
53M4044
Test Clip; Test Connector Type A Keysight Technologies 53M4044
TEST CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:300V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

TEST CLIP; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:300V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
U1163A
Test Clips U1163A
Test Clips Grabbers SMT

Test Clips Grabbers SMT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 53M4044 U1163A
Product Name Test Clip; Test Connector Type A Keysight Technologies Test Clips
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XR Mini-Hook to Alligator Clip, 22 AWG PVC Test Lead - 219XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details