Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies N8955A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies - 99W6091 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies
99W6091
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies 99W6091
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6091
Product Name Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details