Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies N8951A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies - 99W6088 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies
99W6088
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies 99W6088
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6088
Product Name Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-20-3u-27660 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details