Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies N8950A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies - 99W6087 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies
99W6087
Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies 99W6087
POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6087
Product Name Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6889-ea-pu-10750-120-4u-wc-32108 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details