Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies N8946A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:140A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:140A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies - 99W6084 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies
99W6084
Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies 99W6084
POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:140A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:140A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6084
Product Name Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1433-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details