Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies N8944A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:20A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:20A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies - 99W6082 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies
99W6082
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies 99W6082
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:20A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:20A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6082
Product Name Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6933-ea-pul-12000-80-6u-wc-32152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details