Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies N8943A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:30A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:30A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies - 99W6081 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies
99W6081
Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies 99W6081
POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:30A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:30A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6081
Product Name Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-510-3u-27646 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details